No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 10V/µs |
Supply Voltage Range | ± 4.5V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 4.5V to ± 18V |
Base Number | 4131 |
Gain Bandwidth | 4MHz |
Input Offset Voltage Max | 1mV |
Op Amp Type | General Purpose |
Operating Temperature Range | -55°C to +125°C |
Settling Time | 1.5µs |
Supply Current | 9mA |
Supply Current Max | 36mA |
Supply Voltage + Nom | 36V |
Supply Voltage Max | 18V |
Supply Voltage Min | 4.5V |
Quad, 1-MHz, 20-pA bias current, 530-µA power, FET operational amplifier | Texas Instruments |
Ic, Op Amp, Fet Input | Newark Electronics |
OP Amp Quad GP ±18V 14-Pin SOIC Tube | Avnet America |
Where can I find additional details, specifications and documents for a OPA4131NA .?
Additional datasheets, footprints and schematics for OPA4131NA . are listed on our Part Details page. You can also find images and similar parts to OPA4131NA . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA4131NA . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA4131NA . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA4131NA . fall under?
The OPA4131NA . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA4131NA . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA4131NA . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA4131NA . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA4131NA . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for OPA4131NA ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA4131NA . often in real-time on the comparison pages.
What if I can't find stock of OPA4131NA .?
You can fill out our help required form which you can use to request a quote for OPA4131NA . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.