Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 5.5V |
---|---|
Gain Bandwidth | 90MHz |
Input Current Min | 7.5mA |
Input Current Max | 9.5mA |
Differential Output Voltage | 400mV |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Product Range | - |
Single, High-Speed Precision Transimpedance Amplifier | Texas Instruments |
Ic, Op Amp, Precision, Smd, Msop8 | Newark Electronics |
IC, OP AMP, PRECISION, SMD, MSOP8 | element14 |
SP Amp Transimpedance Amp Single 5.5V | RS |
Where can I find additional details, specifications and documents for a OPA380AIDGKT?
Additional datasheets, footprints and schematics for OPA380AIDGKT are listed on our Part Details page. You can also find images and similar parts to OPA380AIDGKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA380AIDGKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA380AIDGKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA380AIDGKT fall under?
The OPA380AIDGKT is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to OPA380AIDGKT when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA380AIDGKT you can contact the distributor directly for product support, shipping queries etc.
Is the OPA380AIDGKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA380AIDGKT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for OPA380AIDGKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA380AIDGKT often in real-time on the comparison pages.
What if I can't find stock of OPA380AIDGKT?
You can fill out our help required form which you can use to request a quote for OPA380AIDGKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.