No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 63MHz |
Slew Rate | 11.9V/µs |
Supply Voltage Range | ± 4V to ± 22V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 4V to ± 22V |
Gain Bandwidth | 63MHz |
Input Offset Voltage Max | 100mV |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 22V |
Supply Voltage Min | 4V |
Ultra-low-noise (4.5-nV/√Hz), 100-µV offset, decompensated precision operational amplifier | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
Ic, Op Amp, Single | Newark Electronics |
OP Amp Single GP ±22V 8-Pin PDIP Tube | Avnet America |
OP Amp Single GP 22V 8-Pin PDIP | RS |
Op-Amp ULN 63MHz 11,9V/us DIP8 | Schukat Electronic |
IC, OP AMP, SINGLE | element14 |
Where can I find additional details, specifications and documents for a OPA37GP?
Additional datasheets, footprints and schematics for OPA37GP are listed on our Part Details page. You can also find images and similar parts to OPA37GP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA37GP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA37GP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA37GP fall under?
The OPA37GP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA37GP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA37GP you can contact the distributor directly for product support, shipping queries etc.
Is the OPA37GP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA37GP have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for OPA37GP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA37GP often in real-time on the comparison pages.
What if I can't find stock of OPA37GP?
You can fill out our help required form which you can use to request a quote for OPA37GP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.