OPA379AIDBVT Part Information
Details for OPA379AIDBVT by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
Part Downloads


Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 90kHz |
Slew Rate | 0.03V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 1.8V to 5.5V |
Base Number | 379 |
Gain Bandwidth | 90kHz |
I/O Type | Rail-Rail I/O |
Op Amp Type | Low Voltage |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.8V |
Alternative Part Descriptions
- OP Amp Single GP R-R I/O 5.5V 5-Pin | RS Components
- OP AMP, R-R, 90KHZ, 1.8V, SOT23-5; No. of Amplifiers:1 Amplifier; Bandwidth:90kHz; Slew Rate:0.03V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes | Newark Electronics
- Operational amplifier; 90kHz; 1.8÷5.5V; Channels: 1; SOT23-5 | Transfer Multisort Elektronik
- 1.8V, 2.9uA, 90kHz Rail-to-Rail I/O Operational Amplifier | Texas Instruments
Viewing Distributors for OPA379AIDBVT
Loading...
Loading Results for OPA379AIDBVT