No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 5.5MHz |
Slew Rate | 2V/µs |
Supply Voltage Range | 2.2V to 5.5V |
Amplifier Case Style | SC-70 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.2V to 5.5V |
Base Number | 376 |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +125°C |
Precision (0.025mV), low noise (7.5nV/rtHz), low quiescent current (760uA) op amp | Texas Instruments |
Opamp, Gp, 5.5Mhz, Sgl, Sc70-5,full Reel | Newark Electronics |
Prec Low Noise Low I q Op Amp | Mouser Electronics |
Where can I find additional details, specifications and documents for a OPA376AIDCKT .?
Additional datasheets, footprints and schematics for OPA376AIDCKT . are listed on our Part Details page. You can also find images and similar parts to OPA376AIDCKT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA376AIDCKT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA376AIDCKT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA376AIDCKT . fall under?
The OPA376AIDCKT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA376AIDCKT . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA376AIDCKT . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA376AIDCKT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA376AIDCKT . have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for OPA376AIDCKT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA376AIDCKT . often in real-time on the comparison pages.
What if I can't find stock of OPA376AIDCKT .?
You can fill out our help required form which you can use to request a quote for OPA376AIDCKT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.