Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.56
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$4.56
|
-
|
Buy Now |
No. of Amplifiers | 3 Amplifier, 3Amplifiers |
---|---|
Bandwidth | 1GHz |
Slew Rate | 4300V/µs |
Supply Voltage Range | ± 1.75V to ± 6V |
Amplifier Case Style | QSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.75V to ± 6V |
Base Number | 3695 |
Gain Bandwidth | 1000MHz |
Op Amp Type | Current Feedback |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 12V |
Supply Voltage Min | 3.5V |
Ultra-Wideband, Current-Feedback Operational Amplifier with Disable | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA3695IDBQ?
Additional datasheets, footprints and schematics for OPA3695IDBQ are listed on our Part Details page. You can also find images and similar parts to OPA3695IDBQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA3695IDBQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA3695IDBQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA3695IDBQ fall under?
The OPA3695IDBQ is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA3695IDBQ when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA3695IDBQ you can contact the distributor directly for product support, shipping queries etc.
Is the OPA3695IDBQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA3695IDBQ have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for OPA3695IDBQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA3695IDBQ often in real-time on the comparison pages.
What if I can't find stock of OPA3695IDBQ?
You can fill out our help required form which you can use to request a quote for OPA3695IDBQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.