No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 50MHz |
Slew Rate | 25V/µs |
Supply Voltage Range | 2.2V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.2V to 5.5V |
Base Number | 365 |
Op Amp Type | Low Distortion |
Operating Temperature Range | -55°C to +125°C |
2.2V,50MHZ,LO-NOISE SGL SUPPLY RR OP AMP | Mouser Electronics |
Op Amp, Gp, Rr, 50Mhz, 5Sot23 | Newark Electronics |
Enhanced Product 2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Op Amp | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA365AMDBVTEP?
Additional datasheets, footprints and schematics for OPA365AMDBVTEP are listed on our Part Details page. You can also find images and similar parts to OPA365AMDBVTEP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA365AMDBVTEP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA365AMDBVTEP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA365AMDBVTEP fall under?
The OPA365AMDBVTEP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA365AMDBVTEP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA365AMDBVTEP you can contact the distributor directly for product support, shipping queries etc.
Is the OPA365AMDBVTEP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA365AMDBVTEP have stock available?
Authorised distributors including Mouser Electronics, Arrow Electronics and Texas Instruments have stock available or on a lead time for OPA365AMDBVTEP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA365AMDBVTEP often in real-time on the comparison pages.
What if I can't find stock of OPA365AMDBVTEP?
You can fill out our help required form which you can use to request a quote for OPA365AMDBVTEP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.