No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 50MHz |
Slew Rate | 25V/µs |
Supply Voltage Range | 2.2V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
OP AMP, OPA365AIDBVR | RS |
Op-Amp, 50Mhz, 25V/Us, Sot-23-5 | Newark Electronics |
2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA365AIDBVR .?
Additional datasheets, footprints and schematics for OPA365AIDBVR . are listed on our Part Details page. You can also find images and similar parts to OPA365AIDBVR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA365AIDBVR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA365AIDBVR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA365AIDBVR . fall under?
The OPA365AIDBVR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA365AIDBVR . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA365AIDBVR . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA365AIDBVR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA365AIDBVR . have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for OPA365AIDBVR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA365AIDBVR . often in real-time on the comparison pages.
What if I can't find stock of OPA365AIDBVR .?
You can fill out our help required form which you can use to request a quote for OPA365AIDBVR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.