OPA364AIDBVR . Part Information
Details for OPA364AIDBVR . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps

Buy OPA364AIDBVR Directly from Texas Instruments (10601 in stock) at $0.5940
Part Downloads

Part Specifications
No. of Amplifiers | 1 Amplifier |
Bandwidth | 7MHz |
Slew Rate | 5V/µs |
Supply Voltage Range | 1.8V to 5.5V ± 900mV to ± 2.75V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- OP-AMP, SINGLE, 7MHZ, 5V/US, SOT-23-5 | Newark Electronics
- 1-Channel, 7MHz, RRIO, 1.8V to 5.5V, high CMRR, RRIO op amp | Texas Instruments
Viewing Distributors for OPA364AIDBVR .
Loading...
Loading Results for OPA364AIDBVR .