No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 7MHz |
Slew Rate | 5V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 1.8V to 5.5V |
Op Amp Type | CMOS |
Single, 5.5-V, 7-MHz, RRIO operational amplifier with shutdown | Texas Instruments |
1.8V High CMR RRIO O p Amp w/Shutdown | Mouser Electronics |
Op-Amp, Cmos, 7Mhz, 5V/Us, Sot-23-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA363IDBVT .?
Additional datasheets, footprints and schematics for OPA363IDBVT . are listed on our Part Details page. You can also find images and similar parts to OPA363IDBVT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA363IDBVT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA363IDBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA363IDBVT . fall under?
The OPA363IDBVT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA363IDBVT . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA363IDBVT . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA363IDBVT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA363IDBVT . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for OPA363IDBVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA363IDBVT . often in real-time on the comparison pages.
What if I can't find stock of OPA363IDBVT .?
You can fill out our help required form which you can use to request a quote for OPA363IDBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.