Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
No. of Amplifiers | 1Amplifiers |
---|---|
Gain Bandwidth | - |
Slew Rate | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Output Current | 80mA |
Supply Voltage Range | 2.7V to 3.3V |
Amplifier Case Style | SC-70 |
No. of Pins | 6Pins |
Amplifier Output | Rail to Rail |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
3V, Video Amplifier with Low Pass Filter, Internal G=2 and SAG Correction in SC70 | Texas Instruments |
Video Op-Amp, Rail To Rail O/P, Sc-70-6 | Newark Electronics |
VIDEO OP-AMP, RAIL TO RAIL O/P, SC-70-6 | element14 |
Where can I find additional details, specifications and documents for a OPA360AIDCKR .?
Additional datasheets, footprints and schematics for OPA360AIDCKR . are listed on our Part Details page. You can also find images and similar parts to OPA360AIDCKR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA360AIDCKR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA360AIDCKR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA360AIDCKR . fall under?
The OPA360AIDCKR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to OPA360AIDCKR . when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA360AIDCKR . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA360AIDCKR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA360AIDCKR . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA360AIDCKR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA360AIDCKR . often in real-time on the comparison pages.
What if I can't find stock of OPA360AIDCKR .?
You can fill out our help required form which you can use to request a quote for OPA360AIDCKR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.