No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 200MHz |
Slew Rate | 360V/µs |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | Voltage Feedback |
2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown | Texas Instruments |
Op-Amp Shutdown 200MHz 300V/us SOT23-6 | Schukat Electronic |
Where can I find additional details, specifications and documents for a OPA355NA/250?
Additional datasheets, footprints and schematics for OPA355NA/250 are listed on our Part Details page. You can also find images and similar parts to OPA355NA/250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA355NA/250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA355NA/250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA355NA/250 fall under?
The OPA355NA/250 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA355NA/250 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA355NA/250 you can contact the distributor directly for product support, shipping queries etc.
Is the OPA355NA/250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA355NA/250 have stock available?
Authorised distributors including Texas Instruments and Schukat Electronic have stock available or on a lead time for OPA355NA/250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA355NA/250 often in real-time on the comparison pages.
What if I can't find stock of OPA355NA/250?
You can fill out our help required form which you can use to request a quote for OPA355NA/250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.