No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 250MHz |
Slew Rate | 150V/µs |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | Rail to Rail |
250MHz, Rail-to-Rail I/O, CMOS Single Operational Amplifier | Texas Instruments |
Op Amplifier 250MHz R-RI/O SOT23-5 | RS |
OP Amp Single Volt Fdbk R-R I/O ±2.75V/5.5V - 5-Pin SOT-23 | Holdelec |
SMT TAPE | Component Electronics |
Op Amp, Cmos 250Mhz Rri/O, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA354AIDBVT .?
Additional datasheets, footprints and schematics for OPA354AIDBVT . are listed on our Part Details page. You can also find images and similar parts to OPA354AIDBVT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA354AIDBVT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA354AIDBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA354AIDBVT . fall under?
The OPA354AIDBVT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA354AIDBVT . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA354AIDBVT . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA354AIDBVT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA354AIDBVT . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for OPA354AIDBVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA354AIDBVT . often in real-time on the comparison pages.
What if I can't find stock of OPA354AIDBVT .?
You can fill out our help required form which you can use to request a quote for OPA354AIDBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.