OPA350PA.. Part Information
Details for OPA350PA.. by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 3.4000 |
10 | 2.7200 |
25 | 2.6700 |
50 | 2.6100 |
100 | 2.5600 |
Stock Information
Details
Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 38MHz |
Slew Rate | 22V/µs |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.5V to 5.5V |
Amplifier Type | CMOS |
Base Number | 350 |
Gain Bandwidth | 38MHz |
I/O Type | Rail-Rail I/O |
IC Generic Number | 350 |
Input Offset Voltage Max | 0.5mV |
Logic Function Number | 350 |
Op Amp Type | High Speed |
Operating Temperature Range | -40°C to +85°C |
Operational Amplifier Features | Single Supply Operation |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Alternative Part Descriptions
- OP AMP, HIGHSPEED RRI/O, DIP8, 350; No. of Amplifiers:1 Amplifier; Bandwidth:38MHz; Slew Rate:22V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a OPA350PA..?
Additional datasheets, footprints and schematics for OPA350PA.. are listed in our Part Details tab. You can also find the OPA350PA.. image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA350PA.. in the Pricing & Inventory tab next to part details. You can view OPA350PA.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA350PA.. fall under?
The OPA350PA.. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA350PA.. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA350PA.. you can contact the distributor directly for product support, shipping queries etc.
Is the OPA350PA.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA350PA.. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for OPA350PA...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA350PA.. often in real-time on the comparison pages.
What if I can't find stock of OPA350PA..?
You can fill out our help required form which you can use to request a quote for OPA350PA.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.