Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
9,945
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
890
in stock
|
Buy Now | |
element14
from US$0.29
|
479
in stock
|
Buy Now | |
Farnell
from US$0.31
|
479
in stock
|
Buy Now | |
Texas Instruments
from US$0.24
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
OP AMP, OPA348AIDBVR | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
OP-AMP, 1MHZ, 0.5V/S, SOT-23-5 | element14 |
Single, 5.5-V, 1-MHz, low quiescent current (45-μA), RRIO operational amplifier | Texas Instruments |
Op-Amp, 1Mhz, 0.5V/S, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA348AIDBVR .?
Additional datasheets, footprints and schematics for OPA348AIDBVR . are listed on our Part Details page. You can also find images and similar parts to OPA348AIDBVR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA348AIDBVR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA348AIDBVR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA348AIDBVR . fall under?
The OPA348AIDBVR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA348AIDBVR . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA348AIDBVR . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA348AIDBVR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA348AIDBVR . have stock available?
Authorised distributors including Chip One Stop, RS, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for OPA348AIDBVR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA348AIDBVR . often in real-time on the comparison pages.
What if I can't find stock of OPA348AIDBVR .?
You can fill out our help required form which you can use to request a quote for OPA348AIDBVR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.