OPA344UA . Part Information
Details for OPA344UA . by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.7500 |
10 | 1.4200 |
25 | 1.3100 |
50 | 1.2300 |
100 | 1.1400 |
Stock Information
Details
Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 1MHz |
Slew Rate | 0.8V/µs |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.5V to 5.5V |
Amplifier Type | CMOS |
Base Number | 344 |
Gain Bandwidth | 1MHz |
I/O Type | Rail-Rail I/O |
IC Generic Number | 344 |
Input Offset Voltage Max | 1.2mV |
Logic Function Number | 344 |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 5.5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Alternative Part Descriptions
- OP AMP, CMOS LOW POWER RRI/O, 344; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.8V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a OPA344UA .?
Additional datasheets, footprints and schematics for OPA344UA . are listed in our Part Details tab. You can also find the OPA344UA . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA344UA . in the Pricing & Inventory tab next to part details. You can view OPA344UA . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA344UA . fall under?
The OPA344UA . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA344UA . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA344UA . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA344UA . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for OPA344UA . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for OPA344UA ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA344UA . often in real-time on the comparison pages.
What if I can't find stock of OPA344UA .?
You can fill out our help required form which you can use to request a quote for OPA344UA . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.