OPA340NA/250 Amplifiers & Comparators by Texas Instruments

IC OP AMP SINGLE SMD FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.10


Distributor Starting From Stock
Logo for Texas Instruments Texas Instruments US$1.10
1,053
Buy Now
Logo for Newark Electronics Newark Electronics US$3.30
-
Buy Now
Logo for element14 element14 US$1.84
-
Buy Now
Logo for Farnell Farnell US$1.96
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 5.5MHz
Slew Rate 6V/µs
Supply Voltage Range 2.7V to 5V
Amplifier Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.7V to 5V
I/O Type Rail-Rail I/O
Op Amp Type General Purpose
Operating Temperature Range -40°C to +85°C
Supply Voltage Max 5.5V
Supply Voltage Min 2.5V

Alternative Descriptions

Single, single-supply, rail-to-rail, low power operational amplifier | Texas Instruments
OPA340NA/250, Operational Amplifiers | RS
Ic, Op Amp, Single, Smd | Newark Electronics
IC, OP AMP, SINGLE, SMD | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA340NA/250?

Additional datasheets, footprints and schematics for OPA340NA/250 are listed on our Part Details page. You can also find images and similar parts to OPA340NA/250 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA340NA/250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA340NA/250 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA340NA/250 fall under?

The OPA340NA/250 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA340NA/250 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA340NA/250 you can contact the distributor directly for product support, shipping queries etc.

Is the OPA340NA/250 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA340NA/250 have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA340NA/250.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA340NA/250 often in real-time on the comparison pages.

What if I can't find stock of OPA340NA/250?

You can fill out our help required form which you can use to request a quote for OPA340NA/250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay