No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 5.5MHz |
Slew Rate | 6V/µs |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.5V to 5.5V |
Op Amp Type | Precision |
Enhanced Product Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier&trade | Texas Instruments |
Op-Amp, 5.5Mhz, 6V/Us, Sot-23-5 | Newark Electronics |
EP Sgl-Supply R-R Op Amp | Mouser Electronics |
Where can I find additional details, specifications and documents for a OPA340MDBVTEP .?
Additional datasheets, footprints and schematics for OPA340MDBVTEP . are listed on our Part Details page. You can also find images and similar parts to OPA340MDBVTEP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA340MDBVTEP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA340MDBVTEP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA340MDBVTEP . fall under?
The OPA340MDBVTEP . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA340MDBVTEP . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA340MDBVTEP . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA340MDBVTEP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA340MDBVTEP . have stock available?
Authorised distributors including Arrow Electronics, Texas Instruments and Mouser Electronics have stock available or on a lead time for OPA340MDBVTEP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA340MDBVTEP . often in real-time on the comparison pages.
What if I can't find stock of OPA340MDBVTEP .?
You can fill out our help required form which you can use to request a quote for OPA340MDBVTEP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.