Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.81
|
45,281
in stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 350kHz |
Slew Rate | 0.16V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 1.8V to 5.5V |
Base Number | 330 |
Op Amp Type | CMOS |
Operating Temperature Range | -40°C to +125°C |
Single, 1.8-V, 35-µA, micropower, precision, zero drift CMOS op amp | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA330AID?
Additional datasheets, footprints and schematics for OPA330AID are listed on our Part Details page. You can also find images and similar parts to OPA330AID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA330AID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA330AID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA330AID fall under?
The OPA330AID is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA330AID when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA330AID you can contact the distributor directly for product support, shipping queries etc.
Is the OPA330AID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA330AID have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for OPA330AID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA330AID often in real-time on the comparison pages.
What if I can't find stock of OPA330AID?
You can fill out our help required form which you can use to request a quote for OPA330AID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.