Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 300kHz |
Slew Rate | 0.15V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 1.8V to 5.5V |
Op Amp Type | Precision |
Low Offset, Rail-to-Rail I/O Operational Amplifier | Texas Instruments |
Ic, Op-Amp, Single, 300Khz, Sot-5-23 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA317IDBVT?
Additional datasheets, footprints and schematics for OPA317IDBVT are listed on our Part Details page. You can also find images and similar parts to OPA317IDBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA317IDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA317IDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA317IDBVT fall under?
The OPA317IDBVT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA317IDBVT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA317IDBVT you can contact the distributor directly for product support, shipping queries etc.
Is the OPA317IDBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA317IDBVT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA317IDBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA317IDBVT often in real-time on the comparison pages.
What if I can't find stock of OPA317IDBVT?
You can fill out our help required form which you can use to request a quote for OPA317IDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.