OPA316IDCKT . Part Information
Details for OPA316IDCKT . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps

Buy OPA316IDCKT Directly from Texas Instruments (43730 in stock) at $0.4040
Part Downloads

Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 10MHz |
Slew Rate | 6V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | SC-70 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 1.8V to 5.5V |
Op Amp Type | Rail to Rail |
Alternative Part Descriptions
- Op Amp 10MHz Low-Noise RRIO 1.8V SC-70-5 | RS Components
- OP-AMP, 10MHZ, 500UV, SC-70-5; No. of Amplifiers:1 Amplifier; Bandwidth:10MHz; Slew Rate:6V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes | Newark Electronics
- 1-Channel, 10-MHz, low-noise, RRIO, CMOS op amp | Texas Instruments
- Texas Instruments OPA316IDCKT Op-Amp, Duyarlılık, 10MHz, 1,8 → 5,5 V, 5-Pimli, SC-70 | RS Components TR
- Op Amp 10MHz Low-Noise RRIO 1.8V SC-70-5 | RS Components IT
Viewing Distributors for OPA316IDCKT .
Loading...
Loading Results for OPA316IDCKT .