OPA277UA/2K5 Amplifiers & Comparators by Texas Instruments

OP-AMP 1MHZ 0.8V/US SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.90

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$1.64
15,943
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.21
13,035
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.90
3,455
in stock
Buy Now

Specifications

No. of Amplifiers 1 Amplifier
Bandwidth 1MHz
Slew Rate 0.8V/µs
Supply Voltage Range 4V to 36V ± 2V to ± 18V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Dual, 36-V, 10µ | Texas Instruments
Op-Amp UL Offs 1MHz 0,8V/us SO8 | Schukat Electronic


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA277UA/2K5?

Additional datasheets, footprints and schematics for OPA277UA/2K5 are listed on our Part Details page. You can also find images and similar parts to OPA277UA/2K5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA277UA/2K5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA277UA/2K5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA277UA/2K5 fall under?

The OPA277UA/2K5 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA277UA/2K5 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA277UA/2K5 you can contact the distributor directly for product support, shipping queries etc.

Is the OPA277UA/2K5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA277UA/2K5 have stock available?

Authorised distributors including Chip One Stop, Texas Instruments and Schukat Electronic have stock available or on a lead time for OPA277UA/2K5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA277UA/2K5 often in real-time on the comparison pages.

What if I can't find stock of OPA277UA/2K5?

You can fill out our help required form which you can use to request a quote for OPA277UA/2K5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay