| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.80
| Distributor | Stock | ||
|---|---|---|---|
|
Rochester Electronics
from US$1.77
|
157,434
in stock
|
Buy Now |
|
Schukat Electronic
from US$0.80
|
2,980
in stock
|
Buy Now |
|
Chip One Stop
from US$2.49
|
143
in stock
|
Buy Now |
|
RS
from US$3.53
|
110
in stock
|
Buy Now |
|
TME
from US$2.49
|
101
in stock
|
Buy Now |
|
element14
from US$3.90
|
42
in stock
|
Buy Now |
|
Rapid Electronics
from US$5.12
|
5
in stock
|
Buy Now |
|
Conrad
from US$3.76
|
5
in stock
|
Buy Now |
|
Buerklin
from US$1.14
|
0
in stock
|
Buy Now |
|
Newark Electronics
-
|
0
in stock
|
Buy Now |
| Buy Now |
| No. of Amplifiers | 1 Amplifier, 1Amplifiers |
|---|---|
| Bandwidth | 1MHz |
| Slew Rate | 0.8V/µs |
| Supply Voltage Range | ± 2V to ± 18V |
| Amplifier Case Style | SOIC |
| No. of Pins | 8Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifer Supply Voltage | ± 2V to ± 18V |
| Amplifier Type | High Precision |
| Base Number | 277 |
| Device Marking | OPA277UA |
| Gain Bandwidth | 1MHz |
| Input Offset Voltage Max | 20mV |
| Logic Function Number | 277 |
| Op Amp Type | Precision |
| Operating Temperature Range | -40°C to +85°C |
| Operational Amplifier Features | High Precision |
| Supply Voltage + Nom | 15V |
| Supply Voltage Max | 18V |
| Supply Voltage Min | 2V |
| Op-Amp UL Offs 1MHz 0,8V/us SO8 | Schukat Electronic |
| OPA277UA, Operational Amplifiers | RS |
| IC: operational amplifier | TME |
| OP AMP, HIGH PRECISION, SOIC8, 277 | element14 |
| Texas Instruments OPA277UA Op-amp buffer amplifier Tube Linear IC | Rapid Electronics |
| Texas Instruments OPA277UA Linear IC - Operationsverstärker, Puffer-Verstärker Tube | Conrad |
| Single Precision Operational Amplifier, SOIC-8, OPA277UA | Buerklin |
| Op Amp, High Precision, Soic8, 277 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA277UA .?
Additional datasheets, footprints and schematics for OPA277UA . are listed on our Part Details page. You can also find images and similar parts to OPA277UA . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA277UA . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA277UA . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA277UA . fall under?
The OPA277UA . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA277UA . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA277UA . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA277UA . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA277UA . have stock available?
Authorised distributors including Rochester Electronics, Schukat Electronic, Chip One Stop, RS and TME have stock available or on a lead time for OPA277UA ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA277UA . often in real-time on the comparison pages.
What if I can't find stock of OPA277UA .?
You can fill out our help required form which you can use to request a quote for OPA277UA . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.