OPA277U Amplifiers & Comparators by Texas Instruments

OP AMP, 1MHZ, 0.8V/uS, SOIC-8

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Texas Instruments Texas Instruments
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
Logo for Arrow Electronics Arrow Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Amplifiers 1 Amplifier
Bandwidth 1MHz
Slew Rate 0.8V/µs
Supply Voltage Range ± 2V to ± 18V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
RoHS Compliant Yes

Alternative Descriptions

Dual, 36-V, 10µ | Texas Instruments
Op-Amp UL Offs 1MHz 0,8V/us SO8 | Schukat Electronic
High Precision Oper Amplifier | Mouser Electronics
Op Amp, High Precision, Soic8, 277 | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA277U?

Additional datasheets, footprints and schematics for OPA277U are listed on our Part Details page. You can also find images and similar parts to OPA277U on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA277U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA277U price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA277U fall under?

The OPA277U is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA277U when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA277U you can contact the distributor directly for product support, shipping queries etc.

Is the OPA277U RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for OPA277U have stock available?

Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for OPA277U.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA277U often in real-time on the comparison pages.

What if I can't find stock of OPA277U?

You can fill out our help required form which you can use to request a quote for OPA277U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay