No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.8V/µs |
Supply Voltage Range | ± 2V to ± 18V ± 5V to ± 15V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2V to ± 18V ± 5V to ± 15V |
Base Number | 277 |
Gain Bandwidth | 1MHz |
Input Offset Voltage Max | 20µV |
Op Amp Type | Precision |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage + Nom | 36V |
Supply Voltage Max | 18V |
Supply Voltage Min | 2V |
Dual, 36-V, 10µ | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
OP Amp Single GP 18V 8-Pin PDIP | RS |
Op-Amp UL Offs 1MHz 0,8V/us DIP8 | Schukat Electronic |
IC, OP AMP, PRECISION, PDIP8, 277 | element14 |
Ic, Op Amp, Precision, Pdip8, 277 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA277P .?
Additional datasheets, footprints and schematics for OPA277P . are listed on our Part Details page. You can also find images and similar parts to OPA277P . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA277P . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA277P . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA277P . fall under?
The OPA277P . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA277P . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA277P . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA277P . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA277P . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for OPA277P ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA277P . often in real-time on the comparison pages.
What if I can't find stock of OPA277P .?
You can fill out our help required form which you can use to request a quote for OPA277P . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.