No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 7MHz |
Slew Rate | 10V/µs |
Supply Voltage Range | ± 1.75V to ± 6V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.75V to ± 6V |
Base Number | 2743 |
Gain Bandwidth | 7MHz |
I/O Type | Rail-Rail I/O |
Input Offset Voltage Max | 7mV |
Op Amp Type | High Speed |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage + Nom | 12V |
Supply Voltage Max | 6V |
Supply Voltage Min | 1.75V |
Dual, 12-V, 7-MHz operational amplifier | Texas Instruments |
IC, OP AMP, DUAL RRIO, SMD, SOIC8 | Farnell |
Ic, Op Amp, Dual Rrio, Smd, Soic8 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA2743UA .?
Additional datasheets, footprints and schematics for OPA2743UA . are listed on our Part Details page. You can also find images and similar parts to OPA2743UA . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2743UA . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2743UA . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2743UA . fall under?
The OPA2743UA . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2743UA . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2743UA . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2743UA . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2743UA . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for OPA2743UA ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2743UA . often in real-time on the comparison pages.
What if I can't find stock of OPA2743UA .?
You can fill out our help required form which you can use to request a quote for OPA2743UA . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.