OPA2743EA/250 Amplifiers & Comparators by Texas Instruments

OP-AMP PRECISION 7MHZ 10V/US MSOP-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.68

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$2.01
34,700
in stock
Buy Now
Logo for Micros
Micros
from US$1.68
150
in stock
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 7MHz
Slew Rate 10V/µs
Supply Voltage Range 3.5V to 12V
Amplifier Case Style MSOP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 3.5V to 12V
Op Amp Type Precision

Alternative Descriptions

Dual, 12-V, 7-MHz operational amplifier | Texas Instruments
Dual CMOS R-R I/O Op-Amp, GBW 7MHz, SR 10V/us, Voff 1.5mV, +/-1.75÷+/-6V | Micros


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA2743EA/250?

Additional datasheets, footprints and schematics for OPA2743EA/250 are listed on our Part Details page. You can also find images and similar parts to OPA2743EA/250 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA2743EA/250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2743EA/250 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA2743EA/250 fall under?

The OPA2743EA/250 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA2743EA/250 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2743EA/250 you can contact the distributor directly for product support, shipping queries etc.

Is the OPA2743EA/250 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA2743EA/250 have stock available?

Authorised distributors including Texas Instruments and Micros have stock available or on a lead time for OPA2743EA/250.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA2743EA/250 often in real-time on the comparison pages.

What if I can't find stock of OPA2743EA/250?

You can fill out our help required form which you can use to request a quote for OPA2743EA/250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay