Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 20MHz |
Slew Rate | 30V/µs |
Supply Voltage Range | 4V to 12V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 4V to 12V |
Gain Bandwidth | 20MHz |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Max | 12V |
Supply Voltage Min | 4V |
e-trim&trade | Texas Instruments |
Ic, Op Amp | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA2727AIDR .?
Additional datasheets, footprints and schematics for OPA2727AIDR . are listed on our Part Details page. You can also find images and similar parts to OPA2727AIDR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2727AIDR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2727AIDR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2727AIDR . fall under?
The OPA2727AIDR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2727AIDR . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2727AIDR . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2727AIDR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2727AIDR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA2727AIDR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2727AIDR . often in real-time on the comparison pages.
What if I can't find stock of OPA2727AIDR .?
You can fill out our help required form which you can use to request a quote for OPA2727AIDR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.