Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 1.4MHz |
Slew Rate | 8V/µs |
Supply Voltage Range | ± 10V to ± 35V |
Amplifier Case Style | TO-220 |
No. of Pins | 11Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
High-Voltage, High-Current Dual Operational Amplifier | Texas Instruments |
Dual power op-amp,OPA2544T TO220-11b | RS |
Ic, Op Amp, Dual, High Volt, To-220-11 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA2544T?
Additional datasheets, footprints and schematics for OPA2544T are listed on our Part Details page. You can also find images and similar parts to OPA2544T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2544T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2544T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2544T fall under?
The OPA2544T is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2544T when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2544T you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2544T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OPA2544T have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA2544T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2544T often in real-time on the comparison pages.
What if I can't find stock of OPA2544T?
You can fill out our help required form which you can use to request a quote for OPA2544T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.