Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 430kHz |
Slew Rate | 0.16V/µs |
Supply Voltage Range | ± 1.1V to ± 18V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
OPA244 low power 430 kHz SMT op amp | RS |
Op Amp, 430Khz, 0.16V/Us, Sot-23-5 | Newark Electronics |
OP AMP, 430KHZ, 0.16V/US, SOT-23-5 | element14 |
Where can I find additional details, specifications and documents for a OPA244NA/250?
Additional datasheets, footprints and schematics for OPA244NA/250 are listed on our Part Details page. You can also find images and similar parts to OPA244NA/250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA244NA/250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA244NA/250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA244NA/250 fall under?
The OPA244NA/250 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA244NA/250 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA244NA/250 you can contact the distributor directly for product support, shipping queries etc.
Is the OPA244NA/250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA244NA/250 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA244NA/250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA244NA/250 often in real-time on the comparison pages.
What if I can't find stock of OPA244NA/250?
You can fill out our help required form which you can use to request a quote for OPA244NA/250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.