Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 5.5V |
---|---|
Gain Bandwidth | 18MHz |
Input Current Min | 800µA |
Input Current Max | 1mA |
Differential Output Voltage | 400mV |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Output Resistance | 250ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Precision, Low Power, Transimpedance Amplifier | Texas Instruments |
Transimpedance Amplifier, 18Mhz, Msop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA2381AIDGKT .?
Additional datasheets, footprints and schematics for OPA2381AIDGKT . are listed on our Part Details page. You can also find images and similar parts to OPA2381AIDGKT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2381AIDGKT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2381AIDGKT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2381AIDGKT . fall under?
The OPA2381AIDGKT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to OPA2381AIDGKT . when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2381AIDGKT . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2381AIDGKT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2381AIDGKT . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA2381AIDGKT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2381AIDGKT . often in real-time on the comparison pages.
What if I can't find stock of OPA2381AIDGKT .?
You can fill out our help required form which you can use to request a quote for OPA2381AIDGKT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.