No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 5.5MHz |
Slew Rate | 2V/µs |
Supply Voltage Range | 2.2V to 5.5V |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.2V to 5.5V |
Base Number | 2376 |
Current Iqc Max | 0.95mA |
Gain Bandwidth | 5.5MHz |
I/O Type | Rail-Rail Inputs |
Input Offset Voltage Max | 0.025mV |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +150°C |
Settling Time | 1.6µs |
Supply Voltage + Nom | 7V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.2V |
Dual, precision, low-noise, low quiescent current operational amplifier | Texas Instruments |
OP AMP, PRECISION, L NOISE, DUAL | element14 |
Op Amp, Precision, L Noise, Dual | Newark Electronics |
Low Quiescent Current Op Amp OPA2376 | RS |
SMT TAPE | Component Electronics |
Where can I find additional details, specifications and documents for a OPA2376AIDGKT .?
Additional datasheets, footprints and schematics for OPA2376AIDGKT . are listed on our Part Details page. You can also find images and similar parts to OPA2376AIDGKT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2376AIDGKT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2376AIDGKT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2376AIDGKT . fall under?
The OPA2376AIDGKT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2376AIDGKT . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2376AIDGKT . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2376AIDGKT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2376AIDGKT . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for OPA2376AIDGKT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2376AIDGKT . often in real-time on the comparison pages.
What if I can't find stock of OPA2376AIDGKT .?
You can fill out our help required form which you can use to request a quote for OPA2376AIDGKT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.