OPA2369AIDGKT Part Information
Details for OPA2369AIDGKT by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Part Specifications
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Bandwidth | - |
Slew Rate | 0.005V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 1.8V to 5.5V |
Amplifier Type | Operational |
Base Number | 2369 |
Gain Bandwidth | 12kHz |
I/O Type | Rail-Rail I/O |
Input Offset Voltage Max | 750µV |
Op Amp Type | Low Power |
Operating Temperature Range | -55°C to +125°C |
Output Current + Max | 1µA |
Supply Voltage + Nom | 5.5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.8V |
Voltage Vcc | 5.5V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a OPA2369AIDGKT?
Additional datasheets, footprints and schematics for OPA2369AIDGKT are listed in our Part Details tab. You can also find the OPA2369AIDGKT image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2369AIDGKT in the Pricing & Inventory tab next to part details. You can view OPA2369AIDGKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2369AIDGKT fall under?
The OPA2369AIDGKT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2369AIDGKT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2369AIDGKT you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2369AIDGKT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for OPA2369AIDGKT have stock available?
There is no stock from authorised distributors for OPA2369AIDGKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2369AIDGKT often in real-time on the comparison pages.
What if I can't find stock of OPA2369AIDGKT?
You can fill out our help required form which you can use to request a quote for OPA2369AIDGKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.