OPA2364IDGKT. Part Information
Details for OPA2364IDGKT. by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 4.0800 |
10 | 3.6700 |
25 | 3.4700 |
50 | 3.2400 |
100 | 3.0100 |
Stock Information
Details
Part Specifications
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Bandwidth | 7MHz |
Slew Rate | 5V/µs |
Supply Voltage Range | ± 900mV to ± 2.75V |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 900mV to ± 2.75V |
Base Number | 2364 |
Gain Bandwidth | 7MHz |
Op Amp Type | Rail to Rail |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.8V |
Alternative Part Descriptions
- IC, OP AMP, RRI/O, SMD, MSOP8; No. of Amplifiers:2 Amplifier; Bandwidth:7MHz; Slew Rate:5V/µs; Supply Voltage Range:± 900mV to ± 2.75V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a OPA2364IDGKT.?
Additional datasheets, footprints and schematics for OPA2364IDGKT. are listed in our Part Details tab. You can also find the OPA2364IDGKT. image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2364IDGKT. in the Pricing & Inventory tab next to part details. You can view OPA2364IDGKT. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2364IDGKT. fall under?
The OPA2364IDGKT. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2364IDGKT. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2364IDGKT. you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2364IDGKT. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for OPA2364IDGKT. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for OPA2364IDGKT..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2364IDGKT. often in real-time on the comparison pages.
What if I can't find stock of OPA2364IDGKT.?
You can fill out our help required form which you can use to request a quote for OPA2364IDGKT. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.