OPA2364AIDR Amplifiers & Comparators by Texas Instruments

OP AMP, 7MHZ, 5V/uS, SOIC-8

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Texas Instruments Texas Instruments
1,428,663 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
672 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Amplifiers 2 Amplifier
Bandwidth 7MHz
Slew Rate 5V/µs
Supply Voltage Range ± 0.9V to ± 2.75V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
RoHS Compliant Yes

Alternative Descriptions

Dual, 5.5-V, 7-MHz, RRIO operational amplifier | Texas Instruments
OPA2364AIDR TI | Elfaro
OP AMP, DUAL CMOS RRI/O, SMD, 2364 | Newark Electronics

More Parts in Operational Amplifiers - Op Amps


Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA2364AIDR?

Additional datasheets, footprints and schematics for OPA2364AIDR are listed on our Part Details page. You can also find images and similar parts to OPA2364AIDR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA2364AIDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2364AIDR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA2364AIDR fall under?

The OPA2364AIDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA2364AIDR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2364AIDR you can contact the distributor directly for product support, shipping queries etc.

Is the OPA2364AIDR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for OPA2364AIDR have stock available?

Authorised distributors including Texas Instruments and Arrow Electronics have stock available or on a lead time for OPA2364AIDR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA2364AIDR often in real-time on the comparison pages.

What if I can't find stock of OPA2364AIDR?

You can fill out our help required form which you can use to request a quote for OPA2364AIDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay