Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 100MHz |
Slew Rate | 150V/µs |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | MSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
250MHz, Rail-to-Rail I/O, Dual CMOS Operational Amplifier w/Shutdown | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA2357AIDGSR .?
Additional datasheets, footprints and schematics for OPA2357AIDGSR . are listed on our Part Details page. You can also find images and similar parts to OPA2357AIDGSR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2357AIDGSR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2357AIDGSR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2357AIDGSR . fall under?
The OPA2357AIDGSR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2357AIDGSR . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2357AIDGSR . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2357AIDGSR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2357AIDGSR . have stock available?
Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for OPA2357AIDGSR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2357AIDGSR . often in real-time on the comparison pages.
What if I can't find stock of OPA2357AIDGSR .?
You can fill out our help required form which you can use to request a quote for OPA2357AIDGSR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.