Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.73
|
1,050
in stock
|
Buy Now | |
Texas Instruments
from US$1.22
|
10,606
in stock
|
Buy Now | |
Chip One Stop
from US$1.78
|
2,500
in stock
|
Buy Now | |
element14
from US$2.91
|
1,051
in stock
|
Buy Now | |
Newark Electronics
from US$3.64
|
1,050
in stock
|
Buy Now | |
Schukat Electronic
from US$2.05
|
-
|
Buy Now |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 100MHz |
Slew Rate | 150V/µs |
Supply Voltage Range | 2.7V to 5V |
Amplifier Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
250MHz, Rail-to-Rail I/O, CMOS Dual Operational Amplifier | Texas Instruments |
OP-AMP, 100MHZ, 150V/S, VSSOP-8 | element14 |
Op-Amp, 100Mhz, 150V/S, Vssop-8 | Newark Electronics |
2xOp-Amp 2,5..5,5V 100MHz 150V/us VSSOP8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a OPA2354AIDGKR?
Additional datasheets, footprints and schematics for OPA2354AIDGKR are listed on our Part Details page. You can also find images and similar parts to OPA2354AIDGKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2354AIDGKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2354AIDGKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2354AIDGKR fall under?
The OPA2354AIDGKR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2354AIDGKR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2354AIDGKR you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2354AIDGKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2354AIDGKR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, element14, Newark Electronics and Farnell have stock available or on a lead time for OPA2354AIDGKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2354AIDGKR often in real-time on the comparison pages.
What if I can't find stock of OPA2354AIDGKR?
You can fill out our help required form which you can use to request a quote for OPA2354AIDGKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.