| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| No. of Amplifiers | 2 Amplifier, 2Amplifiers |
|---|---|
| Bandwidth | 250MHz |
| Slew Rate | 150V/µs |
| Supply Voltage Range | 2.5V to 5.5V |
| Amplifier Case Style | SOIC |
| No. of Pins | 8Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 125°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifer Supply Voltage | 2.5V to 5.5V |
| Amplifier Type | CMOS |
| Base Number | 2354 |
| Gain Bandwidth | 250MHz |
| I/O Type | Rail-Rail I/O |
| IC Generic Number | 2354 |
| Input Offset Voltage Max | 8mV |
| Op Amp Type | High Speed |
| Operating Temperature Range | -40°C to +125°C |
| Supply Voltage + Nom | 5.5V |
| Supply Voltage Max | 5.5V |
| Supply Voltage Min | 2.5V |
| Dual fast op-amp,OPA2354AIDDA SO8 | RS |
| Op Amp, Dual Cmos Rri/O, Smd, 2354 | Newark Electronics |
| OP AMP, DUAL CMOS RRI/O, SMD, 2354 | element14 |
| IC: operational amplifier | TME |
Where can I find additional details, specifications and documents for a OPA2354AIDDA .?
Additional datasheets, footprints and schematics for OPA2354AIDDA . are listed on our Part Details page. You can also find images and similar parts to OPA2354AIDDA . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2354AIDDA . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2354AIDDA . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2354AIDDA . fall under?
The OPA2354AIDDA . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2354AIDDA . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2354AIDDA . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2354AIDDA . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2354AIDDA . have stock available?
Authorised distributors including RS, Newark Electronics, element14, Chip One Stop and TME have stock available or on a lead time for OPA2354AIDDA ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2354AIDDA . often in real-time on the comparison pages.
What if I can't find stock of OPA2354AIDDA .?
You can fill out our help required form which you can use to request a quote for OPA2354AIDDA . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.