No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 38MHz |
Slew Rate | 22V/µs |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
OPA2350EA/2K5 TEXAS INSTRUMENTS | Elfaro |
Hi-Spd Single-Sply R ail-to-Rail | Mouser Electronics |
2xOp-Amp 2,7..5,5V 38MHz 22V/us VSSOP8 | Schukat Electronic |
Op-Amp, 38Mhz, 22V/Us, Vssop-8 | Newark Electronics |
Dual single-supply, rail-to-rail, high speed, low-noise operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA2350EA/2K5 .?
Additional datasheets, footprints and schematics for OPA2350EA/2K5 . are listed on our Part Details page. You can also find images and similar parts to OPA2350EA/2K5 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2350EA/2K5 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2350EA/2K5 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2350EA/2K5 . fall under?
The OPA2350EA/2K5 . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2350EA/2K5 . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2350EA/2K5 . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2350EA/2K5 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2350EA/2K5 . have stock available?
Authorised distributors including Mouser Electronics, Arrow Electronics and Texas Instruments have stock available or on a lead time for OPA2350EA/2K5 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2350EA/2K5 . often in real-time on the comparison pages.
What if I can't find stock of OPA2350EA/2K5 .?
You can fill out our help required form which you can use to request a quote for OPA2350EA/2K5 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.