OPA2350EA/250 Part Information
Details for OPA2350EA/250 by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
250 | 3.7500 |
750 | 3.6800 |
Stock Information
Details
Part Features
- High Slew Rate: 22 V/u03bcs
- Low Noise: 5 nV/u221aHz
- Low THD+Noise: 0.0006%
- MicroSize Packages
- Rail-to-Rail Input
- Rail-to-Rail Output (Within 10 mV)
- Single, Dual, and Quad
- Unity-Gain Stable
- Wide Bandwidth: 38 MHz
Part Specifications
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Bandwidth | 38MHz |
Slew Rate | 22V/µs |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 5.5V |
Amplifier Type | CMOS |
Base Number | 2350 |
Gain Bandwidth | 38MHz |
I/O Type | Rail-Rail I/O |
Input Offset Voltage Max | 1mV |
Logic Function Number | 2350 |
Op Amp Type | High Speed |
Operating Temperature Range | -40°C to +85°C |
Operational Amplifier Features | Rail to rail CMOS |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Alternative Part Descriptions
- OP AMP, 38MHZ, 22V/s, 500V, MSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:38MHz; Slew Rate:22V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a OPA2350EA/250?
Additional datasheets, footprints and schematics for OPA2350EA/250 are listed in our Part Details tab. You can also find the OPA2350EA/250 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2350EA/250 in the Pricing & Inventory tab next to part details. You can view OPA2350EA/250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2350EA/250 fall under?
The OPA2350EA/250 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2350EA/250 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2350EA/250 you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2350EA/250 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for OPA2350EA/250 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for OPA2350EA/250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2350EA/250 often in real-time on the comparison pages.
What if I can't find stock of OPA2350EA/250?
You can fill out our help required form which you can use to request a quote for OPA2350EA/250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.