| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| No. of Amplifiers | 1 Amplifier, 1Amplifiers |
|---|---|
| Bandwidth | 350kHz |
| Slew Rate | 0.2V/µs |
| Supply Voltage Range | ± 1.35V to ± 18V |
| Amplifier Case Style | SOIC |
| No. of Pins | 8Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 125°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifer Supply Voltage | ± 1.35V to ± 18V |
| Base Number | 234 |
| Gain Bandwidth | 0.35MHz |
| IC Generic Number | 234 |
| Input Offset Voltage Max | 250µV |
| Op Amp Type | Low Power |
| Operating Temperature Range | -40°C to +125°C |
| Supply Voltage + Nom | 36V |
| Supply Voltage Max | 36V |
| Supply Voltage Min | 2.7V |
Where can I find additional details, specifications and documents for a OPA234UA .?
Additional datasheets, footprints and schematics for OPA234UA . are listed on our Part Details page. You can also find images and similar parts to OPA234UA . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA234UA . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA234UA . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA234UA . fall under?
The OPA234UA . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA234UA . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA234UA . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA234UA . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA234UA . have stock available?
There is no stock from authorised distributors for OPA234UA ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA234UA . often in real-time on the comparison pages.
What if I can't find stock of OPA234UA .?
You can fill out our help required form which you can use to request a quote for OPA234UA . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.