OPA234U. Part Information
Details for OPA234U. by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 350kHz |
Slew Rate | 0.2V/µs |
Supply Voltage Range | ± 1.35V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.35V to ± 18V |
Base Number | 234 |
Gain Bandwidth | 0.35MHz |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Max | 36V |
Supply Voltage Min | 2.7V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a OPA234U.?
Additional datasheets, footprints and schematics for OPA234U. are listed in our Part Details tab. You can also find the OPA234U. image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA234U. in the Pricing & Inventory tab next to part details. You can view OPA234U. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA234U. fall under?
The OPA234U. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA234U. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA234U. you can contact the distributor directly for product support, shipping queries etc.
Is the OPA234U. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for OPA234U. have stock available?
There is no stock from authorised distributors for OPA234U..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA234U. often in real-time on the comparison pages.
What if I can't find stock of OPA234U.?
You can fill out our help required form which you can use to request a quote for OPA234U. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.