OPA2349UAG4 Part Information
Details for OPA2349UAG4 by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
Part Downloads


Part Specifications
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Bandwidth | 70kHz |
Slew Rate | 0.02V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 1.8V to 5.5V |
Amplifier Type | CMOS |
Base Number | 2349 |
Gain Bandwidth | 70kHz |
I/O Type | Rail-Rail I/O |
IC Generic Number | 2349 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 10mV |
Logic Function Number | 2349 |
Op Amp Type | Low Power |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.8V |
Viewing Distributors for OPA2349UAG4
Loading...
Loading Results for OPA2349UAG4