OPA2348AIDCNR . Part Information
Details for OPA2348AIDCNR . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps

Buy OPA2348AIDCNR Directly from Texas Instruments (0 in stock) at $0.3510
Part Downloads

Part Specifications
No. of Amplifiers | 2 Amplifier |
Bandwidth | 1MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | 2.1V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- OP Amp Dual GP R-R I/O 5.5V 8-Pin SOT-23 | RS Components
- OP AMP, CMOS, 1MHZ, 0.5V/s, SOT-23-8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:2.1V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes | Newark Electronics
- 2xOp-Amp 2,1..5,5V 1MHz 0,5V/us SOT23-8 | Schukat Electronic
- 1MHz, 45uA, RRIO, Dual Op Amp | Texas Instruments
- Operational Amplifier [Texas Instruments] OPA2348AIDCNR Operational Amplifier | Distrelec
- Texas Instruments OPA2348AIDCNR Op-Amp, Çiftli, Duyarlılık, 1MHz, 3 V, 5 V, 8-Pimli, SOT-23 | RS Components TR
- OP Amp Dual GP R-R I/O 5.5V 8-Pin SOT-23 | RS Components IT
Viewing Distributors for OPA2348AIDCNR .
Loading...
Loading Results for OPA2348AIDCNR .