OPA2347EA/3K . Part Information
Details for OPA2347EA/3K . by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.3400 |
10 | 1.0100 |
50 | 0.9190 |
100 | 0.8280 |
250 | 0.7740 |
Stock Information
Details
Part Specifications
No. of Amplifiers | 2 Amplifier |
Bandwidth | 350kHz |
Slew Rate | 0.17V/µs |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- OP-AMP, DUAL, 350KHZ, 0.17V/US, SOT-23-8; No. of Amplifiers:2 Amplifier; Bandwidth:350kHz; Slew Rate:0.17V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:8Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a OPA2347EA/3K .?
Additional datasheets, footprints and schematics for OPA2347EA/3K . are listed in our Part Details tab. You can also find the OPA2347EA/3K . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2347EA/3K . in the Pricing & Inventory tab next to part details. You can view OPA2347EA/3K . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2347EA/3K . fall under?
The OPA2347EA/3K . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2347EA/3K . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2347EA/3K . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2347EA/3K . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for OPA2347EA/3K . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for OPA2347EA/3K ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2347EA/3K . often in real-time on the comparison pages.
What if I can't find stock of OPA2347EA/3K .?
You can fill out our help required form which you can use to request a quote for OPA2347EA/3K . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.