Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.54
|
4,771
in stock
|
Buy Now | |
Texas Instruments
from US$1.73
|
531,914
in stock
|
Buy Now | |
Newark Electronics
from US$4.24
|
4,771
in stock
|
Buy Now | |
element14
from US$2.49
|
4,771
in stock
|
Buy Now | |
Micros
from US$2.30
|
100
in stock
|
Buy Now | |
Schukat Electronic
from US$0.91
|
-
|
Buy Now |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 2MHz |
Slew Rate | 1.6V/µs |
Supply Voltage Range | ± 1.35V to ± 2.75V 2.7V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual 0.05uV/C max, single-supply CMOS operational amplifier | Texas Instruments |
Op-Amp, Dual, 2Mhz, 1.6V/Us, Soic-8 | Newark Electronics |
OP-AMP, DUAL, 2MHZ, 1.6V/US, SOIC-8 | element14 |
Dual Zero-Drift Op-Amp, GBW 2MHz, SR 1.6V/us, Voff 0.001mV, +/-1.35÷+/-2.75V | Micros |
2xOp-Amp 2,7..5,5V 2MHz 1,6V/us SO8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a OPA2335AIDR .?
Additional datasheets, footprints and schematics for OPA2335AIDR . are listed on our Part Details page. You can also find images and similar parts to OPA2335AIDR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2335AIDR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2335AIDR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2335AIDR . fall under?
The OPA2335AIDR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2335AIDR . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2335AIDR . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2335AIDR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2335AIDR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Micros have stock available or on a lead time for OPA2335AIDR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2335AIDR . often in real-time on the comparison pages.
What if I can't find stock of OPA2335AIDR .?
You can fill out our help required form which you can use to request a quote for OPA2335AIDR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.