| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| No. of Amplifiers | 2 Amplifier, 2Amplifiers |
|---|---|
| Bandwidth | 300kHz |
| Slew Rate | 0.15V/µs |
| Supply Voltage Range | 1.8V to 5.5V |
| Amplifier Case Style | VSSOP |
| No. of Pins | 8Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 125°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 2 - 1 year |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifer Supply Voltage | 1.8V to 5.5V |
| Op Amp Type | Precision |
| IC: operational amplifier | TME |
Where can I find additional details, specifications and documents for a OPA2317IDGKT .?
Additional datasheets, footprints and schematics for OPA2317IDGKT . are listed on our Part Details page. You can also find images and similar parts to OPA2317IDGKT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2317IDGKT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2317IDGKT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2317IDGKT . fall under?
The OPA2317IDGKT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2317IDGKT . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2317IDGKT . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2317IDGKT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2317IDGKT . have stock available?
Authorised distributors including TME have stock available or on a lead time for OPA2317IDGKT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2317IDGKT . often in real-time on the comparison pages.
What if I can't find stock of OPA2317IDGKT .?
You can fill out our help required form which you can use to request a quote for OPA2317IDGKT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.