OPA2316ID . Amplifiers & Comparators by Texas Instruments

OP-AMP DUAL 10MHZ 6V/US SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
Logo for Texas Instruments Texas Instruments
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 10MHz
Slew Rate 6V/µs
Supply Voltage Range 1.8V to 5.5V ± 900mV to ± 2.75V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Op Amp Type Rail to Rail

Alternative Descriptions

OP-AMP, DUAL, 10MHZ, 6V/US, SOIC-8 | Farnell
Dual, 5.5-V, 10-MHz, low noise (11-nV/√Hz), RRIO operational amplifier | Texas Instruments

More Parts in Operational Amplifiers - Op Amps


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA2316ID .?

Additional datasheets, footprints and schematics for OPA2316ID . are listed on our Part Details page. You can also find images and similar parts to OPA2316ID . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA2316ID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2316ID . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA2316ID . fall under?

The OPA2316ID . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA2316ID . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2316ID . you can contact the distributor directly for product support, shipping queries etc.

Is the OPA2316ID . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA2316ID . have stock available?

Authorised distributors including Arrow Electronics and Texas Instruments have stock available or on a lead time for OPA2316ID ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA2316ID . often in real-time on the comparison pages.

What if I can't find stock of OPA2316ID .?

You can fill out our help required form which you can use to request a quote for OPA2316ID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay