No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 1.5V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | SON |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 1.8V to 5.5V |
Base Number | 2314 |
Op Amp Type | CMOS |
Operating Temperature Range | -40°C to +125°C |
Dual, 5.5-V, 3-MHz, 1.8-V min supply, low noise (14-nV/√Hz) operational amplifier | Texas Instruments |
DUAL,LO-PWR,LO-NOISE RRIO,CMOS OP AMP | Mouser Electronics |
Op Amp, Dual, Cmos, 3Mhz, 8Son | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA2314AIDRBT .?
Additional datasheets, footprints and schematics for OPA2314AIDRBT . are listed on our Part Details page. You can also find images and similar parts to OPA2314AIDRBT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2314AIDRBT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2314AIDRBT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2314AIDRBT . fall under?
The OPA2314AIDRBT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2314AIDRBT . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2314AIDRBT . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2314AIDRBT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2314AIDRBT . have stock available?
Authorised distributors including Arrow Electronics, Texas Instruments and Mouser Electronics have stock available or on a lead time for OPA2314AIDRBT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2314AIDRBT . often in real-time on the comparison pages.
What if I can't find stock of OPA2314AIDRBT .?
You can fill out our help required form which you can use to request a quote for OPA2314AIDRBT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.