OPA228UA . Part Information
Details for OPA228UA . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps

Buy OPA228UA Directly from Texas Instruments (4884 in stock) at $1.3040
Part Downloads

Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 33MHz |
Slew Rate | 11V/µs |
Supply Voltage Range | ± 2.5V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.5V to ± 18V |
Op Amp Type | Precision |
Alternative Part Descriptions
- OP Amp Single GP 18V 8-Pin SOIC | RS Components
- OP AMP, 33MHZ, 11V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:33MHz; Slew Rate:11V/µs; Supply Voltage Range:± 2.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes | Newark Electronics
- Operational amplifier; 33MHz; Channels: 1; SO8; 5÷36/±2.5÷18VDC | Transfer Multisort Elektronik
- Op-Amp LN 33MHz 11V/us SO8 | Schukat Electronic
- 33-MHz, 3-nV/√Hz noise, high precision operational amplifiers | Texas Instruments
- OPA228UA Texas Instruments, Op Amp, 8MHz, 8-Pin SOIC | RS Components TR
- OP Amp Single GP 18V 8-Pin SOIC | RS Components IT
Viewing Distributors for OPA228UA .
Loading...
Loading Results for OPA228UA .